Vishay Precision Group Wirewound Resistors CW02C7K900JE12

Description
CW-2C 7.9K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 7.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K900JE12
Wirewound Resistors 3110-CW02C7K900JE12
CW-2C 7.9K 5% E12 e3

CW-2C 7.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C7K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C7K900JE12
Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C7K900JE12
Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 7.9K 5% E12 E3 Vishay - 70P9869 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7.9K 5% E12 E3 Vishay
70P9869
Cw-2C 7.9K 5% E12 E3 Vishay 70P9869
CW-2C 7.9K 5% e12 E3

CW-2C 7.9K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K900JE12 CW02C7K900JE12 70P9869
Product Name Wirewound Resistors Res Wirewound 7.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 7.9K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers