Vishay Precision Group Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C7K400JE12

Description
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C7K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C7K400JE12
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C7K400JE12
Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C7K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K400JE12
Wirewound Resistors 3110-CW02C7K400JE12
CW-2C 7.4K 5% E12 e3

CW-2C 7.4K 5% E12 e3

Supplier's Site Datasheet
Cw-2C 7.4K 5% E12 E3 Vishay - 70P9853 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7.4K 5% E12 E3 Vishay
70P9853
Cw-2C 7.4K 5% E12 E3 Vishay 70P9853
CW-2C 7.4K 5% e12 E3

CW-2C 7.4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C7K400JE12 3110-CW02C7K400JE12 70P9853
Product Name Res Wirewound 7.4K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 7.4K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers