Vishay Precision Group Wirewound Resistors CW02C6R000JE70

Description
CW-2C 6 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 6 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C6R000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6R000JE70
Wirewound Resistors 3110-CW02C6R000JE70
CW-2C 6 5% E70 e3

CW-2C 6 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C6R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C6R000JE70
Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C6R000JE70
Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 6 5% E70 E3 Vishay - 70P9694 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 6 5% E70 E3 Vishay
70P9694
Cw-2C 6 5% E70 E3 Vishay 70P9694
CW-2C 6 5% E70 e3

CW-2C 6 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C6R000JE70 CW02C6R000JE70 70P9694
Product Name Wirewound Resistors Res Wirewound 6 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 6 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers