Vishay Intertechnology, Inc. Wirewound Resistors CW02C6K200KE12

Description
CW-2C 6.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 6.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C6K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6K200KE12
Wirewound Resistors 3110-CW02C6K200KE12
CW-2C 6.2K 10% E12 e3

CW-2C 6.2K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C6K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C6K200KE12
Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C6K200KE12
Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C6K200KE12 CW02C6K200KE12
Product Name Wirewound Resistors Res Wirewound 6.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details