Vishay Precision Group Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C6K000JE7014

Description
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C6K000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C6K000JE7014
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C6K000JE7014
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C6K000JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6K000JE7014
Wirewound Resistors 3110-CW02C6K000JE7014
CW-2C-14 6K 5% E70 e3

CW-2C-14 6K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 6K 5% E70 E3 Vishay - 70P9663 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 6K 5% E70 E3 Vishay
70P9663
Cw-2C-14 6K 5% E70 E3 Vishay 70P9663
CW-2C-14 6K 5% E70 e3

CW-2C-14 6K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C6K000JE7014 3110-CW02C6K000JE7014 70P9663
Product Name Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 6K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details