Vishay Precision Group Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C68R10JE7014

Description
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C68R10JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C68R10JE7014
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C68R10JE7014
Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C68R10JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C68R10JE7014
Wirewound Resistors 3110-CW02C68R10JE7014
CW-2C-14 68.1 5% E70 e3

CW-2C-14 68.1 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 68.1 5% E70 E3 Vishay - 70P9807 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 68.1 5% E70 E3 Vishay
70P9807
Cw-2C-14 68.1 5% E70 E3 Vishay 70P9807
CW-2C-14 68.1 5% E70 e3

CW-2C-14 68.1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C68R10JE7014 3110-CW02C68R10JE7014 70P9807
Product Name Res Wirewound 68.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 68.1 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details