Vishay Precision Group Wirewound Resistors CW02C681R0KE12

Description
CW-2C 681 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 681 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C681R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C681R0KE12
Wirewound Resistors 3110-CW02C681R0KE12
CW-2C 681 10% E12 e3

CW-2C 681 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C681R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C681R0KE12
Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C681R0KE12
Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 681 10% E12 E3 Vishay - 70P9824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 681 10% E12 E3 Vishay
70P9824
Cw-2C 681 10% E12 E3 Vishay 70P9824
CW-2C 681 10% e12 E3

CW-2C 681 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C681R0KE12 CW02C681R0KE12 70P9824
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 681 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details