Vishay Precision Group Wirewound Resistors CW02C61R90JE12

Description
CW-2C 61.9 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 61.9 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C61R90JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C61R90JE12
Wirewound Resistors 3110-CW02C61R90JE12
CW-2C 61.9 5% E12 e3

CW-2C 61.9 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C61R90JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C61R90JE12
Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C61R90JE12
Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 61.9 5% E12 E3 Vishay - 70P9740 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 61.9 5% E12 E3 Vishay
70P9740
Cw-2C 61.9 5% E12 E3 Vishay 70P9740
CW-2C 61.9 5% e12 E3

CW-2C 61.9 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C61R90JE12 CW02C61R90JE12 70P9740
Product Name Wirewound Resistors Res Wirewound 61.9 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 61.9 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 61.9 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers