Vishay Intertechnology, Inc. Wirewound Resistors CW02C5R600KE7014

Description
CW-2C-14 5.6 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 5.6 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C5R600KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5R600KE7014
Wirewound Resistors 3110-CW02C5R600KE7014
CW-2C-14 5.6 10% E70 e3

CW-2C-14 5.6 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C5R600KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C5R600KE7014
Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C5R600KE7014
Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C5R600KE7014 CW02C5R600KE7014
Product Name Wirewound Resistors Res Wirewound 5.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.6 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details