Vishay Precision Group Wirewound Resistors CW02C5K000JS7014

Description
CW-2C-14 5K 5% S70
Request a Quote Datasheet
Description
CW-2C-14 5K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C5K000JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5K000JS7014
Wirewound Resistors 3110-CW02C5K000JS7014
CW-2C-14 5K 5% S70

CW-2C-14 5K 5% S70

Supplier's Site Datasheet
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C5K000JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C5K000JS7014
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C5K000JS7014
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay - 44C0104 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay
44C0104
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay 44C0104
CW, 0.500 x 0.218", 5 kOhm, 5%

CW, 0.500 x 0.218", 5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C5K000JS7014 CW02C5K000JS7014 44C0104
Product Name Wirewound Resistors Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details