Vishay Precision Group Wirewound Resistors CW02C50R00KE1214

Description
CW-2C-14 50 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 50 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C50R00KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C50R00KE1214
Wirewound Resistors 3110-CW02C50R00KE1214
CW-2C-14 50 10% E12 e3

CW-2C-14 50 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C50R00KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C50R00KE1214
Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C50R00KE1214
Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 50 10% E12 E3 Vishay - 70P9577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 50 10% E12 E3 Vishay
70P9577
Cw-2C-14 50 10% E12 E3 Vishay 70P9577
CW-2C-14 50 10% e12 E3

CW-2C-14 50 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C50R00KE1214 CW02C50R00KE1214 70P9577
Product Name Wirewound Resistors Res Wirewound 50 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 50 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10230RGL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details