Vishay Precision Group Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C50R00HB1214

Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C50R00HB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C50R00HB1214
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C50R00HB1214
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay - 44C0123 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
44C0123
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay 44C0123
CW, 0.500 x 0.218", 50 Ohm, 3%

CW, 0.500 x 0.218", 50 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02C50R00HB1214 44C0123
Product Name Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details