Vishay Precision Group Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R750KE12

Description
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C4R750KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C4R750KE12
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R750KE12
Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C4R750KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R750KE12
Wirewound Resistors 3110-CW02C4R750KE12
CW-2C 4.75 10% E12 e3

CW-2C 4.75 10% E12 e3

Supplier's Site Datasheet
Cw-2C 4.75 10% E12 E3 Vishay - 70P9400 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.75 10% E12 E3 Vishay
70P9400
Cw-2C 4.75 10% E12 E3 Vishay 70P9400
CW-2C 4.75 10% e12 E3

CW-2C 4.75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R750KE12 3110-CW02C4R750KE12 70P9400
Product Name Res Wirewound 4.75 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 4.75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details