Vishay Precision Group Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R300KE12

Description
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C4R300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C4R300KE12
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R300KE12
Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C4R300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R300KE12
Wirewound Resistors 3110-CW02C4R300KE12
CW-2C 4.3 10% E12 e3

CW-2C 4.3 10% E12 e3

Supplier's Site Datasheet
Cw-2C 4.3 10% E12 E3 Vishay - 70P9376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.3 10% E12 E3 Vishay
70P9376
Cw-2C 4.3 10% E12 E3 Vishay 70P9376
CW-2C 4.3 10% e12 E3

CW-2C 4.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R300KE12 3110-CW02C4R300KE12 70P9376
Product Name Res Wirewound 4.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 4.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers