Vishay Precision Group Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R000JS7014

Description
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R000JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R000JS7014
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R000JS7014
Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4R000JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R000JS7014
Wirewound Resistors 3110-CW02C4R000JS7014
CW-2C-14 4 5% S70

CW-2C-14 4 5% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay - 44C0062 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay
44C0062
Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay 44C0062
CW, 0.500 x 0.218", 4 Ohm, 5%

CW, 0.500 x 0.218", 4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R000JS7014 3110-CW02C4R000JS7014 44C0062
Product Name Res Wirewound 4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details