Vishay Precision Group Wirewound Resistors CW02C4K780JS70

Description
CW-2C 4.78K 5% S70
Request a Quote Datasheet
Description
CW-2C 4.78K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K780JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K780JS70
Wirewound Resistors 3110-CW02C4K780JS70
CW-2C 4.78K 5% S70

CW-2C 4.78K 5% S70

Supplier's Site Datasheet
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K780JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K780JS70
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K780JS70
Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay - 44C0057 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay
44C0057
Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay 44C0057
CW, 0.500 x 0.218", 4.78 kOhm, 5%

CW, 0.500 x 0.218", 4.78 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K780JS70 CW02C4K780JS70 44C0057
Product Name Wirewound Resistors Res Wirewound 4.78K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 4.78 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 4780 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details