Vishay Precision Group Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K600KE7014

Description
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K600KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K600KE7014
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K600KE7014
Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4K600KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K600KE7014
Wirewound Resistors 3110-CW02C4K600KE7014
CW-2C-14 4.6K 10% E70 e3

CW-2C-14 4.6K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 4.6K 10% E70 E3 Vishay - 70P9347 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.6K 10% E70 E3 Vishay
70P9347
Cw-2C-14 4.6K 10% E70 E3 Vishay 70P9347
CW-2C-14 4.6K 10% E70 e3

CW-2C-14 4.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4K600KE7014 3110-CW02C4K600KE7014 70P9347
Product Name Res Wirewound 4.6K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 4.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details