Vishay Precision Group Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K500JB1214

Description
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C4K500JB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C4K500JB1214
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K500JB1214
Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C4K500JB1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K500JB1214
Wirewound Resistors 3110-CW02C4K500JB1214
CW-2C-14 4.5K 5% B12

CW-2C-14 4.5K 5% B12

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay - 44C0047 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay
44C0047
Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay 44C0047
CW, 0.500 x 0.218", 4.5 kOhm, 5%

CW, 0.500 x 0.218", 4.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4K500JB1214 3110-CW02C4K500JB1214 44C0047
Product Name Res Wirewound 4.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.500 X 0.218, 4.5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details