Vishay Precision Group Wirewound Resistors CW02C4K300JE12

Description
CW-2C 4.3K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 4.3K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4K300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K300JE12
Wirewound Resistors 3110-CW02C4K300JE12
CW-2C 4.3K 5% E12 e3

CW-2C 4.3K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C4K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C4K300JE12
Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C4K300JE12
Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 4.3K 5% E12 E3 Vishay - 70P9324 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.3K 5% E12 E3 Vishay
70P9324
Cw-2C 4.3K 5% E12 E3 Vishay 70P9324
CW-2C 4.3K 5% e12 E3

CW-2C 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4K300JE12 CW02C4K300JE12 70P9324
Product Name Wirewound Resistors Res Wirewound 4.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 4.3K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details