Vishay Precision Group Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K200JE7014

Description
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K200JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K200JE7014
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K200JE7014
Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4K200JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K200JE7014
Wirewound Resistors 3110-CW02C4K200JE7014
CW-2C-14 4.2K 5% E70 e3

CW-2C-14 4.2K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 4.2K 5% E70 E3 Vishay - 70P9319 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.2K 5% E70 E3 Vishay
70P9319
Cw-2C-14 4.2K 5% E70 E3 Vishay 70P9319
CW-2C-14 4.2K 5% E70 e3

CW-2C-14 4.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4K200JE7014 3110-CW02C4K200JE7014 70P9319
Product Name Res Wirewound 4.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 4.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers