Vishay Precision Group Wirewound Resistors CW02C470R0KE12

Description
CW-2C 470 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 470 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C470R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C470R0KE12
Wirewound Resistors 3110-CW02C470R0KE12
CW-2C 470 10% E12 e3

CW-2C 470 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C470R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C470R0KE12
Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C470R0KE12
Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 470 10% E12 E3 Vishay - 70P9504 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 470 10% E12 E3 Vishay
70P9504
Cw-2C 470 10% E12 E3 Vishay 70P9504
CW-2C 470 10% e12 E3

CW-2C 470 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C470R0KE12 CW02C470R0KE12 70P9504
Product Name Wirewound Resistors Res Wirewound 470 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 470 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details