Vishay Precision Group Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C470R0JE12

Description
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C470R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C470R0JE12
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C470R0JE12
Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C470R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C470R0JE12
Wirewound Resistors 3110-CW02C470R0JE12
CW-2C 470 5% E12 e3

CW-2C 470 5% E12 e3

Supplier's Site Datasheet
Cw-2C 470 5% E12 E3 Vishay - 70P9500 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 470 5% E12 E3 Vishay
70P9500
Cw-2C 470 5% E12 E3 Vishay 70P9500
CW-2C 470 5% e12 E3

CW-2C 470 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C470R0JE12 3110-CW02C470R0JE12 70P9500
Product Name Res Wirewound 470 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 470 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details