Vishay Precision Group Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C43R00KE12

Description
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C43R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C43R00KE12
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C43R00KE12
Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C43R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C43R00KE12
Wirewound Resistors 3110-CW02C43R00KE12
CW-2C 43 10% E12 e3

CW-2C 43 10% E12 e3

Supplier's Site Datasheet
Cw-2C 43 10% E12 E3 Vishay - 70P9456 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 43 10% E12 E3 Vishay
70P9456
Cw-2C 43 10% E12 E3 Vishay 70P9456
CW-2C 43 10% e12 E3

CW-2C 43 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C43R00KE12 3110-CW02C43R00KE12 70P9456
Product Name Res Wirewound 43 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 43 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers