Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-2C-14 43 5% B12
RES,Metal Alloy,43Ohms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C43R00JB1214 | 3110-CW02C43R00JB1214 | 44C0079 |
| Product Name | Res Wirewound 43 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Res,metal Alloy,43Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C |