Vishay Precision Group Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C422R0KE12

Description
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C422R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C422R0KE12
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C422R0KE12
Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C422R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C422R0KE12
Wirewound Resistors 3110-CW02C422R0KE12
CW-2C 422 10% E12 e3

CW-2C 422 10% E12 e3

Supplier's Site Datasheet
Cw-2C 422 10% E12 E3 Vishay - 70P9448 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 422 10% E12 E3 Vishay
70P9448
Cw-2C 422 10% E12 E3 Vishay 70P9448
CW-2C 422 10% e12 E3

CW-2C 422 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C422R0KE12 3110-CW02C422R0KE12 70P9448
Product Name Res Wirewound 422 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 422 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details