Vishay Precision Group Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R300JE1214

Description
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C3R300JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C3R300JE1214
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C3R300JE1214
Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C3R300JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R300JE1214
Wirewound Resistors 3110-CW02C3R300JE1214
CW-2C-14 3.3 5% E12 e3

CW-2C-14 3.3 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 3.3 5% E12 E3 Vishay - 70P9085 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.3 5% E12 E3 Vishay
70P9085
Cw-2C-14 3.3 5% E12 E3 Vishay 70P9085
CW-2C-14 3.3 5% e12 E3

CW-2C-14 3.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3R300JE1214 3110-CW02C3R300JE1214 70P9085
Product Name Res Wirewound 3.3 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 3.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details