Vishay Precision Group Wirewound Resistors CW02C3R200JE7014

Description
CW-2C-14 3.2 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 3.2 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R200JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R200JE7014
Wirewound Resistors 3110-CW02C3R200JE7014
CW-2C-14 3.2 5% E70 e3

CW-2C-14 3.2 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R200JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R200JE7014
Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R200JE7014
Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 3.2 5% E70 E3 Vishay - 70P9079 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.2 5% E70 E3 Vishay
70P9079
Cw-2C-14 3.2 5% E70 E3 Vishay 70P9079
CW-2C-14 3.2 5% E70 e3

CW-2C-14 3.2 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R200JE7014 CW02C3R200JE7014 70P9079
Product Name Wirewound Resistors Res Wirewound 3.2 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 3.2 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details