Vishay Precision Group Wirewound Resistors CW02C3R180KE7014

Description
CW-2C-14 3.18 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 3.18 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3R180KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R180KE7014
Wirewound Resistors 3110-CW02C3R180KE7014
CW-2C-14 3.18 10% E70 e3

CW-2C-14 3.18 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R180KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R180KE7014
Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R180KE7014
Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 3.18 10% E70 E3 Vishay - 70P9075 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 3.18 10% E70 E3 Vishay
70P9075
Cw-2C-14 3.18 10% E70 E3 Vishay 70P9075
CW-2C-14 3.18 10% E70 e3

CW-2C-14 3.18 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3R180KE7014 CW02C3R180KE7014 70P9075
Product Name Wirewound Resistors Res Wirewound 3.18 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 3.18 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.18 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers