Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R000KR5014

Description
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C3R000KR5014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C3R000KR5014
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C3R000KR5014
Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02C3R000KR5014
Product Name Res Wirewound 3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers