Vishay Precision Group CW02C3R000JE73 CW02C3R000JE73

Description
CW02C3R000JE73
Request a Quote Datasheet
Description
CW02C3R000JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02C3R000JE73 - CW02C3R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C3R000JE73
CW02C3R000JE73
CW02C3R000JE73 CW02C3R000JE73
CW02C3R000JE73

CW02C3R000JE73

Supplier's Site
Wirewound Resistors - 3110-CW02C3R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3R000JE73
Wirewound Resistors 3110-CW02C3R000JE73
CW-2C 3 5% E73 e3

CW-2C 3 5% E73 e3

Supplier's Site Datasheet
Resistor, Wirewound, 3 Ohm, 2.5W, 5%; Resistance Vishay - 65K3884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 2.5W, 5%; Resistance Vishay
65K3884
Resistor, Wirewound, 3 Ohm, 2.5W, 5%; Resistance Vishay 65K3884
RESISTOR, WIREWOUND, 3 OHM, 2.5W, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:2.5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3 OHM, 2.5W, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:2.5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C3R000JE73 3110-CW02C3R000JE73 65K3884
Product Name CW02C3R000JE73 Wirewound Resistors Resistor, Wirewound, 3 Ohm, 2.5W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details