Vishay Precision Group Wirewound Resistors CW02C3K800KE12

Description
CW-2C 3.8K 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 3.8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K800KE12
Wirewound Resistors 3110-CW02C3K800KE12
CW-2C 3.8K 10% E12 e3

CW-2C 3.8K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C3K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C3K800KE12
Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C3K800KE12
Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 3.8K 10% E12 E3 Vishay - 70P9048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.8K 10% E12 E3 Vishay
70P9048
Cw-2C 3.8K 10% E12 E3 Vishay 70P9048
CW-2C 3.8K 10% e12 E3

CW-2C 3.8K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C3K800KE12 CW02C3K800KE12 70P9048
Product Name Wirewound Resistors Res Wirewound 3.8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 3.8K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details