Wirewound Resistors - Through Hole 2.5watts 390ohms 5% Rated to 3.25watts Learn More
CW-2C-14 390 5% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C390R0JE7014 | 3110-CW02C390R0JE7014 | 70P9303 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Cw-2C-14 390 5% E70 E3 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Resistance Range | 390 ohms | 390 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |