Vishay Precision Group Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C36R70KE7014

Description
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C36R70KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C36R70KE7014
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C36R70KE7014
Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C36R70KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C36R70KE7014
Wirewound Resistors 3110-CW02C36R70KE7014
CW-2C-14 36.7 10% E70 e3

CW-2C-14 36.7 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 36.7 10% E70 E3 Vishay - 70P9275 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 36.7 10% E70 E3 Vishay
70P9275
Cw-2C-14 36.7 10% E70 E3 Vishay 70P9275
CW-2C-14 36.7 10% E70 e3

CW-2C-14 36.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C36R70KE7014 3110-CW02C36R70KE7014 70P9275
Product Name Res Wirewound 36.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 36.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers