Vishay Precision Group Wirewound Resistors CW02C36R00JE7014

Description
CW-2C-14 36 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 36 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C36R00JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C36R00JE7014
Wirewound Resistors 3110-CW02C36R00JE7014
CW-2C-14 36 5% E70 e3

CW-2C-14 36 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C36R00JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C36R00JE7014
Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C36R00JE7014
Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 36 5% E70 E3 Vishay - 70P9263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 36 5% E70 E3 Vishay
70P9263
Cw-2C-14 36 5% E70 E3 Vishay 70P9263
CW-2C-14 36 5% E70 e3

CW-2C-14 36 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C36R00JE7014 CW02C36R00JE7014 70P9263
Product Name Wirewound Resistors Res Wirewound 36 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 36 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details