Vishay Precision Group Wirewound Resistors CW02C360R0JE1214

Description
CW-2C-14 360 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 360 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C360R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C360R0JE1214
Wirewound Resistors 3110-CW02C360R0JE1214
CW-2C-14 360 5% E12 e3

CW-2C-14 360 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C360R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C360R0JE1214
Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C360R0JE1214
Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 360 5% E12 E3 Vishay - 70P9277 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 360 5% E12 E3 Vishay
70P9277
Cw-2C-14 360 5% E12 E3 Vishay 70P9277
CW-2C-14 360 5% e12 E3

CW-2C-14 360 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C360R0JE1214 CW02C360R0JE1214 70P9277
Product Name Wirewound Resistors Res Wirewound 360 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 360 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 360 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details