Vishay Precision Group Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C350R0JS73

Description
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C350R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C350R0JS73
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C350R0JS73
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C350R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C350R0JS73
Wirewound Resistors 3110-CW02C350R0JS73
CW-2C 350 5% S73

CW-2C 350 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 350 Ohm, 5% Vishay - 44C0022 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 350 Ohm, 5% Vishay
44C0022
Cw, 0.500 X 0.218, 350 Ohm, 5% Vishay 44C0022
CW, 0.500 x 0.218", 350 Ohm, 5%

CW, 0.500 x 0.218", 350 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C350R0JS73 3110-CW02C350R0JS73 44C0022
Product Name Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 350 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details