Vishay Precision Group Wirewound Resistors CW02C350R0JE1214

Description
CW-2C-14 350 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 350 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C350R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C350R0JE1214
Wirewound Resistors 3110-CW02C350R0JE1214
CW-2C-14 350 5% E12 e3

CW-2C-14 350 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C350R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C350R0JE1214
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C350R0JE1214
Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 350 5% E12 E3 Vishay - 70P9253 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 350 5% E12 E3 Vishay
70P9253
Cw-2C-14 350 5% E12 E3 Vishay 70P9253
CW-2C-14 350 5% e12 E3

CW-2C-14 350 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C350R0JE1214 CW02C350R0JE1214 70P9253
Product Name Wirewound Resistors Res Wirewound 350 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 350 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 350 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details