Vishay Precision Group Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C31R60JE12

Description
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C31R60JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C31R60JE12
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C31R60JE12
Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C31R60JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C31R60JE12
Wirewound Resistors 3110-CW02C31R60JE12
CW-2C 31.6 5% E12 e3

CW-2C 31.6 5% E12 e3

Supplier's Site Datasheet
Cw-2C 31.6 5% E12 E3 Vishay - 70P9148 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 31.6 5% E12 E3 Vishay
70P9148
Cw-2C 31.6 5% E12 E3 Vishay 70P9148
CW-2C 31.6 5% e12 E3

CW-2C 31.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C31R60JE12 3110-CW02C31R60JE12 70P9148
Product Name Res Wirewound 31.6 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 31.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details