Vishay Precision Group Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C310R0KE1214

Description
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C310R0KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C310R0KE1214
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C310R0KE1214
Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C310R0KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C310R0KE1214
Wirewound Resistors 3110-CW02C310R0KE1214
CW-2C-14 310 10% E12 e3

CW-2C-14 310 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 310 10% E12 E3 Vishay - 70P9161 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 310 10% E12 E3 Vishay
70P9161
Cw-2C-14 310 10% E12 E3 Vishay 70P9161
CW-2C-14 310 10% e12 E3

CW-2C-14 310 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C310R0KE1214 3110-CW02C310R0KE1214 70P9161
Product Name Res Wirewound 310 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 310 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details