Vishay Intertechnology, Inc. Wirewound Resistors CW02C2R000JE73

Description
CW-2C 2 5% E73 e3
Request a Quote
Description
CW-2C 2 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW02C series is a wirewound resistor with a silicone coating, axial lead, and a power rating of 2.5 W at +250 °C or 3.25 W at +350 °C. It has a resistance range from 0.1 Ω to 19.9 kΩ with ±5% or ±10% tolerance, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C. The component measures 0.500 ± 0.062 inches [12.70 ± 1.57 mm] in length, 0.593 inches [15.06 mm] in maximum length, with a terminal diameter of 0.218 ± 0.032 inches [5.54 ± 0.813 mm] and a lead diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a tinned copper terminal. The e73 suffix indicates lead-free termination in tape/reel packaging at 500 pcs.

Datasheet Summary
Powered by GS/AI

The CW02C series is a wirewound resistor with a silicone coating, axial lead, and a power rating of 2.5 W at +250 °C or 3.25 W at +350 °C. It has a resistance range from 0.1 Ω to 19.9 kΩ with ±5% or ±10% tolerance, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C. The component measures 0.500 ± 0.062 inches [12.70 ± 1.57 mm] in length, 0.593 inches [15.06 mm] in maximum length, with a terminal diameter of 0.218 ± 0.032 inches [5.54 ± 0.813 mm] and a lead diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. The part is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and a tinned copper terminal. The e73 suffix indicates lead-free termination in tape/reel packaging at 500 pcs.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R000JE73
Wirewound Resistors 3110-CW02C2R000JE73
CW-2C 2 5% E73 e3

CW-2C 2 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW02C2R000JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237155-S4-680RF1 - Win Source Electronics
Specs
Resistance Range 680 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers