Win Source Part Number: 1237155-S4-680RF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S4-680RF1DKR,S-4-680
680 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
RES SMD 680 OHM 1% 2W 4525
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1237155-S4-680RF1 | 696-S4-680RF1TR-ND | S4-680RF1 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | 2 watts |