Vishay Precision Group Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K250JE7014

Description
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K250JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K250JE7014
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K250JE7014
Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C2K250JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K250JE7014
Wirewound Resistors 3110-CW02C2K250JE7014
CW-2C-14 2.25K 5% E70 e3

CW-2C-14 2.25K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 2.25K 5% E70 E3 Vishay - 70P8721 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.25K 5% E70 E3 Vishay
70P8721
Cw-2C-14 2.25K 5% E70 E3 Vishay 70P8721
CW-2C-14 2.25K 5% E70 e3

CW-2C-14 2.25K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2K250JE7014 3110-CW02C2K250JE7014 70P8721
Product Name Res Wirewound 2.25K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 2.25K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details