Vishay Precision Group Wirewound Resistors CW02C250R0JS7014

Description
CW-2C-14 250 5% S70
Request a Quote Datasheet
Description
CW-2C-14 250 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C250R0JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C250R0JS7014
Wirewound Resistors 3110-CW02C250R0JS7014
CW-2C-14 250 5% S70

CW-2C-14 250 5% S70

Supplier's Site Datasheet
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C250R0JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C250R0JS7014
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C250R0JS7014
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay - 43C9924 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay
43C9924
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay 43C9924
CW, 0.500 x 0.218", 250 Ohm, 5%

CW, 0.500 x 0.218", 250 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C250R0JS7014 CW02C250R0JS7014 43C9924
Product Name Wirewound Resistors Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 250 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details