Vishay Precision Group Wirewound Resistors CW02C240R0KE7014

Description
CW-2C-14 240 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 240 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C240R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C240R0KE7014
Wirewound Resistors 3110-CW02C240R0KE7014
CW-2C-14 240 10% E70 e3

CW-2C-14 240 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C240R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C240R0KE7014
Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C240R0KE7014
Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 240 10% E70 E3 Vishay - 70P8915 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 240 10% E70 E3 Vishay
70P8915
Cw-2C-14 240 10% E70 E3 Vishay 70P8915
CW-2C-14 240 10% E70 e3

CW-2C-14 240 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C240R0KE7014 CW02C240R0KE7014 70P8915
Product Name Wirewound Resistors Res Wirewound 240 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 240 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 240 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 10 ohms
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details