Res Wirewound 22 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole
CW-2C-14 22 5% B12
RES,Metal Alloy,22Ohms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C22R00JB1214 | 3110-CW02C22R00JB1214 | 43C9894 |
| Product Name | Res Wirewound 22 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistors | Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C |