Vishay Precision Group Wirewound Resistors CW02C150R0JS73

Description
CW-2C 150 5% S73
Request a Quote Datasheet
Description
CW-2C 150 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C150R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C150R0JS73
Wirewound Resistors 3110-CW02C150R0JS73
CW-2C 150 5% S73

CW-2C 150 5% S73

Supplier's Site Datasheet
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C150R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C150R0JS73
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C150R0JS73
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 150 Ohm, 2.5W, 5%; Resistance Vishay - 08J4872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 2.5W, 5%; Resistance Vishay
08J4872
Resistor, Wirewound, 150 Ohm, 2.5W, 5%; Resistance Vishay 08J4872
RESISTOR, WIREWOUND, 150 OHM, 2.5W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 150 OHM, 2.5W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C150R0JS73 CW02C150R0JS73 08J4872
Product Name Wirewound Resistors Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 150 Ohm, 2.5W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details