Vishay Precision Group Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13K00KE70

Description
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C13K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C13K00KE70
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13K00KE70
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C13K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C13K00KE70
Wirewound Resistors 3110-CW02C13K00KE70
CW-2C 13K 10% E70 e3

CW-2C 13K 10% E70 e3

Supplier's Site Datasheet
Cw-2C 13K 10% E70 E3 Vishay - 70P8470 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 13K 10% E70 E3 Vishay
70P8470
Cw-2C 13K 10% E70 E3 Vishay 70P8470
CW-2C 13K 10% E70 e3

CW-2C 13K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C13K00KE70 3110-CW02C13K00KE70 70P8470
Product Name Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 13K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details