Vishay Precision Group Wirewound Resistors CW02C12K70JE12

Description
CW-2C 12.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 12.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C12K70JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C12K70JE12
Wirewound Resistors 3110-CW02C12K70JE12
CW-2C 12.7K 5% E12 e3

CW-2C 12.7K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C12K70JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C12K70JE12
Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C12K70JE12
Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 12.7K 5% E12 E3 Vishay - 70P8424 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 12.7K 5% E12 E3 Vishay
70P8424
Cw-2C 12.7K 5% E12 E3 Vishay 70P8424
CW-2C 12.7K 5% e12 E3

CW-2C 12.7K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C12K70JE12 CW02C12K70JE12 70P8424
Product Name Wirewound Resistors Res Wirewound 12.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 12.7K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12700 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers