Vishay Precision Group Wirewound Resistors CW02C11K00KE70

Description
CW-2C 11K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 11K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C11K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C11K00KE70
Wirewound Resistors 3110-CW02C11K00KE70
CW-2C 11K 10% E70 e3

CW-2C 11K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C11K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C11K00KE70
Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C11K00KE70
Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 11K 10% E70 E3 Vishay - 70P8374 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 11K 10% E70 E3 Vishay
70P8374
Cw-2C 11K 10% E70 E3 Vishay 70P8374
CW-2C 11K 10% E70 e3

CW-2C 11K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C11K00KE70 CW02C11K00KE70 70P8374
Product Name Wirewound Resistors Res Wirewound 11K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 11K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 11000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details