Vishay Precision Group Wirewound Resistors CW02C100R0JE7014

Description
CW-2C-14 100 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 100 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C100R0JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C100R0JE7014
Wirewound Resistors 3110-CW02C100R0JE7014
CW-2C-14 100 5% E70 e3

CW-2C-14 100 5% E70 e3

Supplier's Site Datasheet
CW02C100R0JE7014 - CW02C100R0JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C100R0JE7014
CW02C100R0JE7014
CW02C100R0JE7014 CW02C100R0JE7014
CW02C100R0JE7014

CW02C100R0JE7014

Supplier's Site
Wirewound Resistor, 100 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay - 65K3875 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
65K3875
Wirewound Resistor, 100 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay 65K3875
WIREWOUND RESISTOR, 100 OHM, 2.5W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 2.5W, 5%, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C100R0JE7014 CW02C100R0JE7014 65K3875
Product Name Wirewound Resistors CW02C100R0JE7014 Wirewound Resistor, 100 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details